Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCUR

Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCUR
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCUR
Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Dual 2-Input Positive-AND Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13264-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13264-1-ND
Gates and Inverters 296-13264-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13264-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13264-6-ND
Gates and Inverters 296-13264-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13264-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13264-2-ND
Gates and Inverters 296-13264-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC2G08DCUR
5.5V Logic IC 705-SN74LVC2G08DCUR
2-ch 2-input AND Gate IC, 1.65-5.5V, 3.8ns, VSSOP Product overview: SN74LVC2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCUR can be used for catalog matching and distributor lookup.

2-ch 2-input AND Gate IC, 1.65-5.5V, 3.8ns, VSSOP Product overview: SN74LVC2G08DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUR - 030356-SN74LVC2G08DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUR
030356-SN74LVC2G08DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G08DCUR 030356-SN74LVC2G08DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030356-SN74LVC2G08DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): TC7WZ08FK(TE85L); TC7WZ08FK(TE85L,F); TC7WZ08FK(BRA); Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030356-SN74LVC2G08DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7WZ08FK(TE85L); TC7WZ08FK(TE85L,F); TC7WZ08FK(BRA);
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LVC2G08DCUR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic Gates - 8096034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8096034
Logic Gates 8096034
Dual 2-Input AND Gate VSSOP8

Dual 2-Input AND Gate VSSOP8

Supplier's Site
Gates and Inverters - SN74LVC2G08DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCUR
Gates and Inverters SN74LVC2G08DCUR
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G08DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08DCUR
Logic - Gates and Inverters SN74LVC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Dual And Gate, 2I/p, 3.8Ns, Vssop-8; Logic Function Texas Instruments - 67K2861 - Newark, An Avnet Company
Chicago, IL, United States
Dual And Gate, 2I/p, 3.8Ns, Vssop-8; Logic Function Texas Instruments
67K2861
Dual And Gate, 2I/p, 3.8Ns, Vssop-8; Logic Function Texas Instruments 67K2861
DUAL AND GATE, 2I/P, 3.8NS, VSSOP-8; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

DUAL AND GATE, 2I/P, 3.8NS, VSSOP-8; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G08; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments - 29AH7625 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments
29AH7625
Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments 29AH7625
IC, DUAL 2 INPUT AND GATE, SMD; Logic Family / Base Number:74LVC2G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, DUAL 2 INPUT AND GATE, SMD; Logic Family / Base Number:74LVC2G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2G08DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08DCUR
Gates and Inverters SN74LVC2G08DCUR
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G08DCUR
Logic ICs >> Gates SN74LVC2G08DCUR
10uA 1.65V~5.5V 2 3.8ns@5V,50pF AND Gate VSSOP-8-0.5mm Gates ROHS

10uA 1.65V~5.5V 2 3.8ns@5V,50pF AND Gate VSSOP-8-0.5mm Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G08DCUR
Logic Gates SN74LVC2G08DCUR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCUR 296-13264-1-ND 705-SN74LVC2G08DCUR 030356-SN74LVC2G08DCUR SN74LVC2G08DCUR 8096034 SN74LVC2G08DCUR SN74LVC2G08DCUR SN74LVC2G08DCUR 67K2861 29AH7625 SN74LVC2G08DCUR SN74LVC2G08DCUR SN74LVC2G08DCUR
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G08DCUR Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Dual And Gate, 2I/p, 3.8Ns, Vssop-8; Logic Function Texas Instruments Ic, Dual 2 Input And Gate, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters Logic ICs >> Gates Logic Gates
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; And AND; AND Gate AND NOT; AND AND; AND AND; AND Gate AND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5 v 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Logic Family LVC CMOS And
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns 4.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers