Texas Instruments SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTRG4

Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08 Dual 2-Input Positive-AND Gate - SN74LVC2G08DCTRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G08 Dual 2-Input Positive-AND Gate
SN74LVC2G08DCTRG4
SN74LVC2G08 Dual 2-Input Positive-AND Gate SN74LVC2G08DCTRG4
Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Dual 2-Input Positive-AND Gate 8-SM8 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-52739-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52739-2-ND
Gates and Inverters 296-52739-2-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SSOP Logic IC
705-SN74LVC2G08DCTRG4
Dual 5.5V SSOP Logic IC 705-SN74LVC2G08DCTRG4
Dual 2-Input AND Gate, CMOS, 1.65-5.5V, SSOP Product overview: SN74LVC2G08DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTRG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, CMOS, 1.65-5.5V, SSOP Product overview: SN74LVC2G08DCTRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257684-SN74LVC2G08DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257684-SN74LVC2G08DCTRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257684-SN74LVC2G08DCTRG4
Win Source Part Number: 1257684-SN74LVC2G08D CTRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52739-2,296-5273 9-1,SN74LVC2G08DCTRG 4,296-52739-6 Base Product Number: 74LVC2G08

Win Source Part Number: 1257684-SN74LVC2G08DCTRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52739-2,296-52739-1,SN74LVC2G08DCTRG4,296-52739-6
Base Product Number: 74LVC2G08

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates Dual 2-Input Pos & Gate

Logic Gates Dual 2-Input Pos & Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08DCTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08DCTRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08DCTRG4
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G08DCTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08DCTRG4
Gates and Inverters SN74LVC2G08DCTRG4
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08DCTRG4 296-52739-2-ND 705-SN74LVC2G08DCTRG4 1257684-SN74LVC2G08DCTRG4 SN74LVC2G08DCTRG4 SN74LVC2G08DCTRG4 SN74LVC2G08DCTRG4
Product Name SN74LVC2G08 Dual 2-Input Positive-AND Gate Gates and Inverters Dual 5.5V SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9.8 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
CD54HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - 5962-8688301CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 38 ns
View Details
3 suppliers