Texas Instruments SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DCKRG4

Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SC70 -40 to 125
Request a Quote
Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G06 is a dual inverter buffer and driver featuring open-drain outputs, designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It supports a maximum propagation delay of 3.4 ns at 3.3 V and consumes low power with a maximum supply current of 10 OºA. The device can drive output currents of up to ±24 mA at 3.3 V, making it suitable for various applications requiring robust signal buffering and driving capabilities. This component is fully specified for partial-power-down applications and includes features such as back-drive protection and live insertion support. The open-drain outputs allow for wired-OR and wired-AND configurations, enhancing design flexibility. The SN74LVC2G06 is available in multiple package options, including the SC70 package, which is compact and suitable for space-constrained designs. It is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G06 is a dual inverter buffer and driver featuring open-drain outputs, designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It supports a maximum propagation delay of 3.4 ns at 3.3 V and consumes low power with a maximum supply current of 10 OºA. The device can drive output currents of up to ±24 mA at 3.3 V, making it suitable for various applications requiring robust signal buffering and driving capabilities. This component is fully specified for partial-power-down applications and includes features such as back-drive protection and live insertion support. The open-drain outputs allow for wired-OR and wired-AND configurations, enhancing design flexibility. The SN74LVC2G06 is available in multiple package options, including the SC70 package, which is compact and suitable for space-constrained designs. It is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output - SN74LVC2G06DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output
SN74LVC2G06DCKRG4
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DCKRG4
Dual Inverter Buffer/Driver with Open-Drain Output 6-SC70 -40 to 125

Dual Inverter Buffer/Driver with Open-Drain Output 6-SC70 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257681-SN74LVC2G06DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257681-SN74LVC2G06DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257681-SN74LVC2G06DCKRG4
Win Source Part Number: 1257681-SN74LVC2G06D CKRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51610-2,296-5161 0-6,SN74LVC2G06DCKRG 4,296-51610-1 Base Product Number: 74LVC2G06

Win Source Part Number: 1257681-SN74LVC2G06DCKRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51610-2,296-51610-6,SN74LVC2G06DCKRG4,296-51610-1
Base Product Number: 74LVC2G06

Buy Now Datasheet
Gates and Inverters - 296-51610-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-51610-2-ND
Gates and Inverters 296-51610-2-ND
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G06DCKRG4
Dual 5.5V Logic IC 705-SN74LVC2G06DCKRG4
Dual 2-Input Inverter IC, 1.65-5.5V, CMOS, SC-88 Product overview: SN74LVC2G06DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DCKRG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input Inverter IC, 1.65-5.5V, CMOS, SC-88 Product overview: SN74LVC2G06DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G06DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G06DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G06DCKRG4
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G06DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G06DCKRG4
Logic - Gates and Inverters SN74LVC2G06DCKRG4
IC INVERTER OD 2CH 2-INP SC70-6

IC INVERTER OD 2CH 2-INP SC70-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G06DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G06DCKRG4
Gates and Inverters SN74LVC2G06DCKRG4
Inverter IC 2 Channel Open Drain SC-70-6

Inverter IC 2 Channel Open Drain SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G06DCKRG4 1257681-SN74LVC2G06DCKRG4 296-51610-2-ND 705-SN74LVC2G06DCKRG4 SN74LVC2G06DCKRG4 SN74LVC2G06DCKRG4 SN74LVC2G06DCKRG4
Product Name SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter NOT NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8.2 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-54LS26DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers