Texas Instruments SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DBVR

Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
Request a Quote
Description
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G06DBVR is a dual inverter buffer and driver featuring open-drain outputs, designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It supports a maximum propagation delay of 3.4 ns at 3.3 V and offers low power consumption with a maximum supply current of 10 OºA. The device can sink up to 24 mA at 3.3 V, making it suitable for driving loads in various applications. It is specified for partial-power-down modes and includes back-drive protection, enhancing its reliability in live insertion scenarios. The SN74LVC2G06DBVR is available in a compact SOT-23 package and operates within a temperature range of -40°C to 125°C, making it suitable for a wide range of electronic applications, including consumer electronics and embedded systems.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G06DBVR is a dual inverter buffer and driver featuring open-drain outputs, designed for operation with supply voltages ranging from 1.65 V to 5.5 V. It supports a maximum propagation delay of 3.4 ns at 3.3 V and offers low power consumption with a maximum supply current of 10 OºA. The device can sink up to 24 mA at 3.3 V, making it suitable for driving loads in various applications. It is specified for partial-power-down modes and includes back-drive protection, enhancing its reliability in live insertion scenarios. The SN74LVC2G06DBVR is available in a compact SOT-23 package and operates within a temperature range of -40°C to 125°C, making it suitable for a wide range of electronic applications, including consumer electronics and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output - SN74LVC2G06DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output
SN74LVC2G06DBVR
SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output SN74LVC2G06DBVR
Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125

Dual Inverter Buffer/Driver with Open-Drain Output 6-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13492-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13492-2-ND
Gates and Inverters 296-13492-2-ND
Inverter IC 2 Channel Open Drain SOT-23-6

Inverter IC 2 Channel Open Drain SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13492-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13492-1-ND
Gates and Inverters 296-13492-1-ND
Inverter IC 2 Channel Open Drain SOT-23-6

Inverter IC 2 Channel Open Drain SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-13492-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13492-6-ND
Gates and Inverters 296-13492-6-ND
Inverter IC 2 Channel Open Drain SOT-23-6

Inverter IC 2 Channel Open Drain SOT-23-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVR - 1100571-SN74LVC2G06DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVR
1100571-SN74LVC2G06DBVR
Logic - Logic - Gates and Inverters - SN74LVC2G06DBVR 1100571-SN74LVC2G06DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100571-SN74LVC2G06D BVR Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC2G06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC2G06QDBVRQ1; 74LVC2G06W6-7; SN74LVC2G06DSFR; SN74LVC2G06DRYR; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1100571-SN74LVC2G06DBVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC2G06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G06QDBVRQ1; 74LVC2G06W6-7; SN74LVC2G06DSFR; SN74LVC2G06DRYR;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace, Communications & Networking, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Dual 32mA 5.5V SOT-23 Logic IC
705-SN74LVC2G06DBVR
Dual 32mA 5.5V SOT-23 Logic IC 705-SN74LVC2G06DBVR
Dual Inverter Buffer/Driver, 2-Bit, 32mA, 5.5V, SOT-23, CMOS Product overview: SN74LVC2G06DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DBVR can be used for catalog matching and distributor lookup.

Dual Inverter Buffer/Driver, 2-Bit, 32mA, 5.5V, SOT-23, CMOS Product overview: SN74LVC2G06DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G06DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G06DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G06DBVR
Gates and Inverters SN74LVC2G06DBVR
Inverter IC 2 Channel Open Drain SOT-23-6

Inverter IC 2 Channel Open Drain SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G06DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G06DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G06DBVR
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LVC2G06DBVR
Logic ICs >> Inverters SN74LVC2G06DBVR
2 2.9ns@5V,50pF 10uA 1.65V~5.5V SOT-23-6 Inverters ROHS

2 2.9ns@5V,50pF 10uA 1.65V~5.5V SOT-23-6 Inverters ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G06DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G06DBVR
Logic - Gates and Inverters SN74LVC2G06DBVR
IC INVERTER OD 2CH 2-INP SOT23-6

IC INVERTER OD 2CH 2-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G06DBVR 296-13492-2-ND 1100571-SN74LVC2G06DBVR 705-SN74LVC2G06DBVR SN74LVC2G06DBVR SN74LVC2G06DBVR SN74LVC2G06DBVR SN74LVC2G06DBVR
Product Name SN74LVC2G06 Dual Inverter Buffer/Driver with Open-Drain Output Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G06DBVR Dual 32mA 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Inverter NOT; Buffer/Driver; Inverter, Buffer NOT; Inverter NOT NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8.2 ns 2.9 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details