Texas Instruments SN74LVC2G04-EP Enhanced Product Dual Inverter Gate SN74LVC2G04MDCKREP

Description
Enhanced Product Dual Inverter Gate 6-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Inverter Gate 6-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate - SN74LVC2G04MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate
SN74LVC2G04MDCKREP
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate SN74LVC2G04MDCKREP
Enhanced Product Dual Inverter Gate 6-SC70 -55 to 125

Enhanced Product Dual Inverter Gate 6-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-21819-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21819-6-ND
Gates and Inverters 296-21819-6-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-21819-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21819-2-ND
Gates and Inverters 296-21819-2-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-21819-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21819-1-ND
Gates and Inverters 296-21819-1-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G04MDCKREP
Dual 5.5V 32mA Logic IC 705-SN74LVC2G04MDCKREP
Dual Inverter Gate 2-Bit CMOS SC 5.5V 32mA 4ns Product overview: SN74LVC2G04MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04MDCKR EP can be used for catalog matching and distributor lookup.

Dual Inverter Gate 2-Bit CMOS SC 5.5V 32mA 4ns Product overview: SN74LVC2G04MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G04MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G04MDCKREP - 1255634-SN74LVC2G04MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G04MDCKREP
1255634-SN74LVC2G04MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC2G04MDCKREP 1255634-SN74LVC2G04MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255634-SN74LVC2G04M DCKREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 2 Mounting: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC2G04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): PI74STX2G04CX; PI74STX2G04CEX; 74LVC2G04DW-7; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255634-SN74LVC2G04MDCKREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 2
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC2G04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): PI74STX2G04CX; PI74STX2G04CEX; 74LVC2G04DW-7;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC2G04MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G04MDCKREP
Gates and Inverters SN74LVC2G04MDCKREP
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now
Logic - Gates and Inverters - SN74LVC2G04MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G04MDCKREP
Logic - Gates and Inverters SN74LVC2G04MDCKREP
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site Datasheet
Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments - 54AH1506 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments
54AH1506
Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments 54AH1506
INVERTER GATE, DUAL, 1 I/P, SC-70-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

INVERTER GATE, DUAL, 1 I/P, SC-70-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G04MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G04MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G04MDCKREP
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G04MDCKREP 296-21819-6-ND 705-SN74LVC2G04MDCKREP 1255634-SN74LVC2G04MDCKREP SN74LVC2G04MDCKREP SN74LVC2G04MDCKREP 54AH1506 SN74LVC2G04MDCKREP
Product Name SN74LVC2G04-EP Enhanced Product Dual Inverter Gate Gates and Inverters Dual 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G04MDCKREP Gates and Inverters Logic - Gates and Inverters Inverter Gate, Dual, 1 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Logic Family LVC
Propagation Delay 8 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products