Texas Instruments SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUTE4

Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G02 Dual 2-Input Positive-NOR Gate - SN74LVC2G02DCUTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G02 Dual 2-Input Positive-NOR Gate
SN74LVC2G02DCUTE4
SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUTE4
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC2G02DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G02DCUTE4-ND
Gates and Inverters SN74LVC2G02DCUTE4-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G02DCUTE4
Dual 5.5V Logic IC 705-SN74LVC2G02DCUTE4
Dual 2-Input NOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G02DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUTE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input NOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G02DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G02DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G02DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G02DCUTE4
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G02DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G02DCUTE4
Gates and Inverters SN74LVC2G02DCUTE4
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G02DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G02DCUTE4
Logic - Gates and Inverters SN74LVC2G02DCUTE4
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G02DCUTE4 SN74LVC2G02DCUTE4-ND 705-SN74LVC2G02DCUTE4 SN74LVC2G02DCUTE4 SN74LVC2G02DCUTE4 SN74LVC2G02DCUTE4
Product Name SN74LVC2G02 Dual 2-Input Positive-NOR Gate Gates and Inverters Dual 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR NOR; NOR GATE NOR NOR; NOR Gate NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 10.9 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers