Texas Instruments SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUR

Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G02 Dual 2-Input Positive-NOR Gate - SN74LVC2G02DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G02 Dual 2-Input Positive-NOR Gate
SN74LVC2G02DCUR
SN74LVC2G02 Dual 2-Input Positive-NOR Gate SN74LVC2G02DCUR
Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Dual 2-Input Positive-NOR Gate 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUR - 1009356-SN74LVC2G02DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUR
1009356-SN74LVC2G02DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G02DCUR 1009356-SN74LVC2G02DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1009356-SN74LVC2G02D CUR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009356-SN74LVC2G02DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G02DCUR
Dual 5.5V Logic IC 705-SN74LVC2G02DCUR
Dual 2-Input NOR Gate, CMOS, 5.5V, VSSOP, 4.4ns PD Product overview: SN74LVC2G02DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUR can be used for catalog matching and distributor lookup.

Dual 2-Input NOR Gate, CMOS, 5.5V, VSSOP, 4.4ns PD Product overview: SN74LVC2G02DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G02DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13260-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13260-1-ND
Gates and Inverters 296-13260-1-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13260-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13260-6-ND
Gates and Inverters 296-13260-6-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13260-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13260-2-ND
Gates and Inverters 296-13260-2-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G02DCUR
Logic ICs >> Gates SN74LVC2G02DCUR
10uA 1.65V~5.5V 2 4.4ns@5V,50pF NORGate VSSOP-8-0.5mm Gates ROHS

10uA 1.65V~5.5V 2 4.4ns@5V,50pF NORGate VSSOP-8-0.5mm Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G02DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G02DCUR
Gates and Inverters SN74LVC2G02DCUR
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now
Gates and Inverters - SN74LVC2G02DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G02DCUR
Gates and Inverters SN74LVC2G02DCUR
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G02DCUR
Logic Gates SN74LVC2G02DCUR
Logic Gates Dual 2-Input Pos

Logic Gates Dual 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G02DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G02DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G02DCUR
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Texas Instruments - 28AH5118 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Texas Instruments
28AH5118
Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Texas Instruments 28AH5118
NOR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74LVC2G02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

NOR GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74LVC2G02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Dual Nor Gate, 2-Input, Vssop-8; Logic Function Texas Instruments - 76C4190 - Newark, An Avnet Company
Chicago, IL, United States
Dual Nor Gate, 2-Input, Vssop-8; Logic Function Texas Instruments
76C4190
Dual Nor Gate, 2-Input, Vssop-8; Logic Function Texas Instruments 76C4190
DUAL NOR GATE, 2-INPUT, VSSOP-8; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G02; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

DUAL NOR GATE, 2-INPUT, VSSOP-8; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G02; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC2G02DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G02DCUR
Logic - Gates and Inverters SN74LVC2G02DCUR
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G02DCUR 1009356-SN74LVC2G02DCUR 705-SN74LVC2G02DCUR 296-13260-1-ND SN74LVC2G02DCUR SN74LVC2G02DCUR SN74LVC2G02DCUR SN74LVC2G02DCUR SN74LVC2G02DCUR 28AH5118 76C4190 SN74LVC2G02DCUR
Product Name SN74LVC2G02 Dual 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC2G02DCUR Dual 5.5V Logic IC Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Nor Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Texas Instruments Dual Nor Gate, 2-Input, Vssop-8; Logic Function Texas Instruments Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 10.9 ns 4.4 ns 4.4 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details