Texas Instruments SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCURE4

Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G00 Dual 2-Input Positive-NAND Gate - SN74LVC2G00DCURE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G00 Dual 2-Input Positive-NAND Gate
SN74LVC2G00DCURE4
SN74LVC2G00 Dual 2-Input Positive-NAND Gate SN74LVC2G00DCURE4
Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Dual 2-Input Positive-NAND Gate 8-US8 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC2G00DCURE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G00DCURE4-ND
Gates and Inverters SN74LVC2G00DCURE4-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G00DCURE4 - 1100560-SN74LVC2G00DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G00DCURE4
1100560-SN74LVC2G00DCURE4
Logic - Logic - Gates and Inverters - SN74LVC2G00DCURE4 1100560-SN74LVC2G00DCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1100560-SN74LVC2G00D CURE4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1100560-SN74LVC2G00DCURE4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Microwave, Power Management, Consumer Electronics, Imaging, Video & Vision, Test & Measurement

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G00DCURE4
Dual 5.5V Logic IC 705-SN74LVC2G00DCURE4
Dual 2-Input NAND Gate, CMOS, 5.5V, VSSOP, 3.3ns PD Product overview: SN74LVC2G00DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCURE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, CMOS, 5.5V, VSSOP, 3.3ns PD Product overview: SN74LVC2G00DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G00DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G00DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G00DCURE4
Gates and Inverters SN74LVC2G00DCURE4
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC2G00DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G00DCURE4
Logic - Gates and Inverters SN74LVC2G00DCURE4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G00DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G00DCURE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G00DCURE4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G00DCURE4 SN74LVC2G00DCURE4-ND 1100560-SN74LVC2G00DCURE4 705-SN74LVC2G00DCURE4 SN74LVC2G00DCURE4 SN74LVC2G00DCURE4 SN74LVC2G00DCURE4
Product Name SN74LVC2G00 Dual 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC2G00DCURE4 Dual 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.4 ns 3.3 ns 3.3 ns 3.3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001DA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers