Dual 2-input positive-NAND gate designed for 1.65-V to 5.5-V VCC operation, with a maximum propagation delay of 4.3 ns at 3.3 V and ±24-mA output drive capability. The device is available in a SSOP (DCT) package with 8 pins and supports an operating temperature range of -40°C to 125°C. It features ESD protection exceeding 2000 V human-body model and 1000 V charged-device model, and satisfies latch-up performance exceeding 100 mA per JESD78, Class II. The part supports live insertion and partial-power-down mode with I_off circuitry.
Dual 2-Input Positive-NAND Gate 8-SM8 -40 to 125
Logic Gates Dual 2-Input Pos NAND Gate
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G00DCTRE4 | SN74LVC2G00DCTRE4 |
| Product Name | SN74LVC2G00 Dual 2-Input Positive-NAND Gate | Logic Gates |
| Gate Type | NAND | |
| Supply Voltage | 1.8,2.5,3.3,5 | |
| Logic Family | LVC | |
| Propagation Delay | 9.4 ns |