Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LVC257AQDRQ1

Description
Win Source Part Number: 1256485-SN74LVC257AQ DRQ1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74LVC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18658-6,296-1865 8-2R,-296-18658-1,29 6-18658-1,296-18658- 2,-SN74LVC257AQDRQ1R ,2156-SN74LVC257AQDR Q1-TITR,296-18658-1R ,-296-18658-1,TEXTIS SN74LVC257AQDRQ1 Base Product Number: SN74LVC25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256485-SN74LVC257AQ DRQ1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74LVC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18658-6,296-1865 8-2R,-296-18658-1,29 6-18658-1,296-18658- 2,-SN74LVC257AQDRQ1R ,2156-SN74LVC257AQDR Q1-TITR,296-18658-1R ,-296-18658-1,TEXTIS SN74LVC257AQDRQ1 Base Product Number: SN74LVC25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256485-SN74LVC257AQDRQ1
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256485-SN74LVC257AQDRQ1
Win Source Part Number: 1256485-SN74LVC257AQ DRQ1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74LVC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-18658-6,296-1865 8-2R,-296-18658-1,29 6-18658-1,296-18658- 2,-SN74LVC257AQDRQ1R ,2156-SN74LVC257AQDR Q1-TITR,296-18658-1R ,-296-18658-1,TEXTIS SN74LVC257AQDRQ1 Base Product Number: SN74LVC25 Product Status: Obsolete

Win Source Part Number: 1256485-SN74LVC257AQDRQ1
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100, 74LVC
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-18658-6,296-18658-2R,-296-18658-1,296-18658-1,296-18658-2,-SN74LVC257AQDRQ1R,2156-SN74LVC257AQDRQ1-TITR,296-18658-1R,-296-18658-1,TEXTISSN74LVC257AQDRQ1
Base Product Number: SN74LVC25
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256485-SN74LVC257AQDRQ1
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4053PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Function Demultiplexer
Package Type SOT403-1-16
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54LS139AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details