RS Components, Ltd. 7988897

Description
The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes Inc logic range also boasts mixed voltage environment capabilities and low power consumption. Various types available within the 74AHC range such as buffers, counters & shift registers, decoders & demultiplexers, standard logic gates and hex inverters. Supply Voltage Range: 2.0V to 5.5V. Outputs Sink or Source 8mA at VCC: 4.5V. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C). Latch-Up Exceeds 250mA per JESD 78, Class II Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote
Description
The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes Inc logic range also boasts mixed voltage environment capabilities and low power consumption. Various types available within the 74AHC range such as buffers, counters & shift registers, decoders & demultiplexers, standard logic gates and hex inverters. Supply Voltage Range: 2.0V to 5.5V. Outputs Sink or Source 8mA at VCC: 4.5V. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C). Latch-Up Exceeds 250mA per JESD 78, Class II Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7988897 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes Inc logic range also boasts mixed voltage environment capabilities and low power consumption. Various types available within the 74AHC range such as buffers, counters & shift registers, decoders & demultiplexers, standard logic gates and hex inverters. Supply Voltage Range: 2.0V to 5.5V. Outputs Sink or Source 8mA at VCC: 4.5V. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C). Latch-Up Exceeds 250mA per JESD 78, Class II Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 6 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm

The 74AHC are an advanced high-speed series of CMOS devices from Diodes Inc. Suitable for general purpose, the logic ICs are compatible with a wide variety of applications. The Diodes Inc logic range also boasts mixed voltage environment capabilities and low power consumption. Various types available within the 74AHC range such as buffers, counters & shift registers, decoders & demultiplexers, standard logic gates and hex inverters.
Supply Voltage Range: 2.0V to 5.5V. Outputs Sink or Source 8mA at VCC: 4.5V. ESD Protection Exceeds JESD 22 - 200V Machine Model (A115-A) - 2000V Human Body Model (A114-A) - Exceeds 1000V Charged Device Model (C101C). Latch-Up Exceeds 250mA per JESD 78, Class II
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 8
Number of Input Enables per Element = 6
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 7988897
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details