Nexperia B.V. 8-bit level-shifting bus switch with output enable 74CBTLVD3245BQ-Q1X

Description
The 74CBTLVD3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 3.0 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74CBTLVD3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 3.0 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit level-shifting bus switch with output enable - 74CBTLVD3245BQ-Q1X - Nexperia B.V.
Nijmegen, Netherlands
8-bit level-shifting bus switch with output enable
74CBTLVD3245BQ-Q1X
8-bit level-shifting bus switch with output enable 74CBTLVD3245BQ-Q1X
The 74CBTLVD3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 3.0 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74CBTLVD3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Supply voltage range from 3.0 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-B/JESD36 (3.0 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74CBTLVD3245BQ-Q1X
Product Name 8-bit level-shifting bus switch with output enable
Supply Voltage +4.6
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74HCT1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHC138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GV-Q10H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT457 SOT457
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details