Octal bus transceiver with 3-state outputs designed for 1.65-V to 3.6-V operation, supporting mixed-mode signal operation and live insertion. Packaged in 20-pin TSSOP with operating temperature range of -40°C to 125°C. Inputs tolerate 5.5 V with 3.3-V VCC. Latch-up performance exceeds 250 mA per JESD17, and ESD protection exceeds 2000-V human-body model and 1000-V charged-device model.
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP
8-Bit Bidirectional Bus Transceiver, 3-State, 24mA, CMOS, TSSOP Product overview: SN74LVC245APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC245APWR can be used for catalog matching and distributor lookup.
8 24mA 1.65V~3.6V 24mA 1 TSSOP-20 Buffer/Driver/Transc
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC245APWR | 6628869 | 6628869P | 704-SN74LVC245APWR | SN74LVC245APWR |
| Product Name | SN74LVC245A Octal Bus Transceiver With 3-State Outputs | Bus Transceivers | Bus Transceivers | 8-bit 24mA TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Technology | LVC | ||||
| Device Type | Transceiver | Transceiver; Bus transceiver | Transceiver; Bus Transceiver | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V~3.6V |