Octal Bus Transceiver With 3-State Outputs 20-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255621-SN74LVC245AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC245
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Octal 3-State Bus Transceiver, Bidirectional, CMOS, PDIP Product overview: SN74LVC245AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC245AN can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC245AN | 1255621-SN74LVC245AN | 704-SN74LVC245AN |
| Product Name | SN74LVC245A Octal Bus Transceiver With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC245AN | Interface Transceiver IC |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |