Octal Buffer/Driver With 3-State Outputs 20-TSSOP -40 to 125
8-Ch Buffer/Line Driver, 3-State, 1.65-3.6V, 8-Bit, CMOS, TSSOP Product overview: SN74LVC244APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244APWR can be used for catalog matching and distributor lookup.
Octal Buffer/Line Driver SN74LVC244APWR
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
4 24mA 1.65V~3.6V 24mA 2 TSSOP-20 Buffer/Driver/Transc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC244APWR | 704-SN74LVC244APWR | 526404 | SN74LVC244APWR | SN74LVC244APWR |
| Product Name | SN74LVC244A Octal Buffer/Driver With 3-State Outputs | 8-bit 3.6V TSSOP Interface Transceiver IC | Line Interface ICs | Logic ICs >> Buffer/Driver/Transceiver | |
| Technology | LVC | ||||
| Device Type | Buffer | Transceiver | Line / Bus Driver; Buffer; Buffer, line driver | Line / Bus Driver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | 3.6V; Other; 3.6 v | Other; 1.65V~3.6V |