Texas Instruments SN74LVC244A Octal Buffer/Driver With 3-State Outputs SN74LVC244AN

Description
Octal Buffer/Driver With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC244A Octal Buffer/Driver With 3-State Outputs - SN74LVC244AN - Texas Instruments
Dallas, TX, United States
SN74LVC244A Octal Buffer/Driver With 3-State Outputs
SN74LVC244AN
SN74LVC244A Octal Buffer/Driver With 3-State Outputs SN74LVC244AN
Octal Buffer/Driver With 3-State Outputs 20-PDIP -40 to 125

Octal Buffer/Driver With 3-State Outputs 20-PDIP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244AN - 1255609-SN74LVC244AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244AN
1255609-SN74LVC244AN
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244AN 1255609-SN74LVC244AN
Manufacturer: Texas Instruments Win Source Part Number: 1255609-SN74LVC244AN Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74LVC244 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255609-SN74LVC244AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC244
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
 - SN74LVC244AN - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, True Output, CMOS, PDIP20

Bus Driver, LVC/LCX/Z Series, 8-Func, 4-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
704-SN74LVC244AN
8-bit Interface Transceiver IC 704-SN74LVC244AN
Octal 3-State Buffer/Driver, 8-Bit, CMOS, PDIP Product overview: SN74LVC244AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244AN can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Driver, 8-Bit, CMOS, PDIP Product overview: SN74LVC244AN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC244AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC244AN 1255609-SN74LVC244AN SN74LVC244AN 704-SN74LVC244AN
Product Name SN74LVC244A Octal Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC244AN 8-bit Interface Transceiver IC
Technology LVC
Device Type Buffer Buffer Line / Bus Driver Transceiver
Features RoHS RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31INSR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details