Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 1.65-3.6V, SOP Product overview: SN74LVC2244ANSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244ANSRG
Manufacturer: Texas Instruments
Win Source Part Number: 1255594-SN74LVC2244A
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC2244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC2244ANSRG4 | 704-SN74LVC2244ANSRG4 | 1255594-SN74LVC2244ANSRG4 |
| Product Name | SN74LVC2244A Octal Buffer/Driver With 3-State Outputs | 8-bit 3.6V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ANSRG4 |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Buffer |
| Features | RoHS | RoHS |