Texas Instruments SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244ANSR

Description
Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs - SN74LVC2244ANSR - Texas Instruments
Dallas, TX, United States
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs
SN74LVC2244ANSR
SN74LVC2244A Octal Buffer/Driver With 3-State Outputs SN74LVC2244ANSR
Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85

Octal Buffer/Driver With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ANSR - 716342-SN74LVC2244ANSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ANSR
716342-SN74LVC2244ANSR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ANSR 716342-SN74LVC2244ANSR
Manufacturer: Texas Instruments Win Source Part Number: 716342-SN74LVC2244AN SR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74LVC2244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 716342-SN74LVC2244ANSR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC2244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
8-bit SOIC Interface Transceiver IC - 704-SN74LVC2244ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
704-SN74LVC2244ANSR
8-bit SOIC Interface Transceiver IC 704-SN74LVC2244ANSR
Octal Buffer/Driver, 3-State, 8-Bit, CMOS, SOIC, -40 to 85C Product overview: SN74LVC2244ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244ANSR can be used for catalog matching and distributor lookup.

Octal Buffer/Driver, 3-State, 8-Bit, CMOS, SOIC, -40 to 85C Product overview: SN74LVC2244ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2244ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVC2244ANSR 716342-SN74LVC2244ANSR 704-SN74LVC2244ANSR
Product Name SN74LVC2244A Octal Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2244ANSR 8-bit SOIC Interface Transceiver IC
Technology LVC
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401MLA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details