The CD74HC4094NSRE4 is an 8-stage shift register with storage latches and three-state bus driver outputs, designed for high-speed CMOS logic applications. It operates from 2 to 6 volts and features buffered inputs with high noise immunity. The device is packaged in a 16-pin SOP (NS) format measuring 6.20 mm × 5.30 mm. It supports operation from −55°C to 125°C and provides direct LSTTL input logic compatibility. Data is shifted on positive clock transitions and transferred to the storage register when the strobe input is high. The outputs are enabled by a high output-enable signal.
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SO -55 to 125
Shift Shift Register 1 Element 8 Bit 16-SO
Counter Shift Registers High Speed CMOS 8-Stg Shift Register
IC 8STG SHFT/STOR BUS REG 16SO
Shift Shift Register 1 Element 8 Bit 16-SO
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094NSRE4 | CD74HC4094NSRE4-ND | CD74HC4094NSRE4 | CD74HC4094NSRE4 | CD74HC4094NSRE4 |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Shift Registers | Counter Shift Registers | Logic - Shift Registers | Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | CMOS; HC | ||||
| Clock Frequency | 28 MHz |