Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04YZVR

Description
Single Inverter Gate 4-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single Inverter Gate 4-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04YZVR - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04YZVR
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04YZVR
Single Inverter Gate 4-DSBGA -40 to 85

Single Inverter Gate 4-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-21063-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21063-2-ND
Gates and Inverters 296-21063-2-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21063-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21063-1-ND
Gates and Inverters 296-21063-1-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Gates and Inverters - 296-21063-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-21063-6-ND
Gates and Inverters 296-21063-6-ND
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZVR - 1100526-SN74LVC1GU04YZVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZVR
1100526-SN74LVC1GU04YZVR
Logic - Logic - Gates and Inverters - SN74LVC1GU04YZVR 1100526-SN74LVC1GU04YZVR
Manufacturer: Texas Instruments Win Source Part Number: 1100526-SN74LVC1GU04 YZVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSBGA (0.9x0.9) Dimension: 4-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100526-SN74LVC1GU04YZVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (0.9x0.9)
Dimension: 4-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V BGA Logic IC
705-SN74LVC1GU04YZVR
5.5V BGA Logic IC 705-SN74LVC1GU04YZVR
1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns PD, BGA Product overview: SN74LVC1GU04YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04YZVR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns PD, BGA Product overview: SN74LVC1GU04YZVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04YZVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04YZVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04YZVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04YZVR
IC INVERTER 1CH 1-INP 4DSBGA

IC INVERTER 1CH 1-INP 4DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1GU04YZVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04YZVR
Gates and Inverters SN74LVC1GU04YZVR
Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Inverter IC 1 Channel 4-DSBGA (0.88x0.88)

Buy Now
Logic - Gates and Inverters - SN74LVC1GU04YZVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04YZVR
Logic - Gates and Inverters SN74LVC1GU04YZVR
IC INVERTER 1CH 1-INP 4DSBGA

IC INVERTER 1CH 1-INP 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04YZVR 296-21063-2-ND 1100526-SN74LVC1GU04YZVR 705-SN74LVC1GU04YZVR SN74LVC1GU04YZVR SN74LVC1GU04YZVR SN74LVC1GU04YZVR
Product Name SN74LVC1GU04 Single Inverter Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1GU04YZVR 5.5V BGA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3 ns 3 ns 3 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H53FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers