Single 1.65-V to 5.5-V inverter 5-X2SON -40 to 85 Product overview: SN74LVC1GU04DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DPWR
Win Source Part Number: 1257716-SN74LVC1GU04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.1V ~ 0.55V
Logic Level - High: 0.1V ~ 3.8V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1GU04DPWR,296
Base Product Number: 74LVC1GU04
Inverter IC 1 Channel 5-X2SON (0.8x0.8)
Inverter IC 1 Channel 5-X2SON (0.8x0.8)
Inverter IC 1 Channel 5-X2SON (0.8x0.8)
INVERTER GATE, SINGLE, X2SON-5; Logic Family / Base Number:74LVC1GU04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:X2SON; No. of Pins:5Pins; Logic RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 5X2SON
IC INVERTER 1CH 1-INP 5X2SON
Inverter IC 1 Channel 5-X2SON (0.8x0.8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1GU04DPWR | 1257716-SN74LVC1GU04DPWR | 296-47594-1-ND | 26AJ9480 | SN74LVC1GU04DPWR | SN74LVC1GU04DPWR | SN74LVC1GU04DPWR |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter Gate, Single, X2Son-5; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter Gate | NOT | NOT | NOT; Inverter |
| Logic Family | LVC/LCX/Z | ||||||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 0.1V ~ 3.8V (Low), 0.1V ~ 0.55V (High) | 1.65V ~ 5.5V |