Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DCKR

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single inverter gate designed for 1.65-V to 5.5-V operation, housed in a 5-pin SC70 package measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 125°C, support for live insertion, and latch-up performance exceeding 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

Single inverter gate designed for 1.65-V to 5.5-V operation, housed in a 5-pin SC70 package measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 125°C, support for live insertion, and latch-up performance exceeding 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04DCKR
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DCKR
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Inverters ICs - 2528737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528737
Inverters ICs 2528737
Texas Instruments SN74LVC1GU04DCKR

Texas Instruments SN74LVC1GU04DCKR

Supplier's Site
Inverters ICs - 2528738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528738
Inverters ICs 2528738
Texas Instruments SN74LVC1GU04DCKR

Texas Instruments SN74LVC1GU04DCKR

Supplier's Site
Inverters ICs - 2528738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528738P
Inverters ICs 2528738P
Texas Instruments SN74LVC1GU04DCKR

Texas Instruments SN74LVC1GU04DCKR

Supplier's Site
Gates and Inverters - 296-8488-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8488-6-ND
Gates and Inverters 296-8488-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8488-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8488-2-ND
Gates and Inverters 296-8488-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-8488-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8488-1-ND
Gates and Inverters 296-8488-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns, SC-5 Product overview: SN74LVC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DCKR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 1.65-5.5V, 3ns, SC-5 Product overview: SN74LVC1GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKR - 030337-SN74LVC1GU04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKR
030337-SN74LVC1GU04DCKR
Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKR 030337-SN74LVC1GU04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030337-SN74LVC1GU04D CKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030337-SN74LVC1GU04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic, Inverter Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments - 29AH7590 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments
29AH7590
Logic, Inverter Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments 29AH7590
LOGIC, INVERTER GATE, SINGLE, SC-70-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

LOGIC, INVERTER GATE, SINGLE, SC-70-5; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1GU04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04DCKR
Logic - Gates and Inverters SN74LVC1GU04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1GU04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04DCKR
Gates and Inverters SN74LVC1GU04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04DCKR 2528737 296-8488-6-ND 705-SN74LVC1GU04DCKR 030337-SN74LVC1GU04DCKR SN74LVC1GU04DCKR 29AH7590 SN74LVC1GU04DCKR SN74LVC1GU04DCKR
Product Name SN74LVC1GU04 Single Inverter Gate Inverters ICs Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1GU04DCKR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Inverter Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V
Logic Family LVC Inverter
Propagation Delay 5.5 ns 3.5 ns 3 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers