Texas Instruments SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DBVT

Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - SN74LVC1GU04DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
SN74LVC1GU04DBVT
SN74LVC1GU04 Single Inverter Gate SN74LVC1GU04DBVT
Single Inverter Gate 5-SOT-23 -40 to 125

Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-32313-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32313-2-ND
Gates and Inverters 296-32313-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32313-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32313-6-ND
Gates and Inverters 296-32313-6-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32313-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32313-1-ND
Gates and Inverters 296-32313-1-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1GU04DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1GU04DBVT
1-Bit CMOS Inverter IC, 5.5V, SOT-23, -40 to 125°C Product overview: SN74LVC1GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DBVT can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter IC, 5.5V, SOT-23, -40 to 125°C Product overview: SN74LVC1GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1GU04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVT - 1100521-SN74LVC1GU04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVT
1100521-SN74LVC1GU04DBVT
Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVT 1100521-SN74LVC1GU04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100521-SN74LVC1GU04 DBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100521-SN74LVC1GU04DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC1GU04DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1GU04DBVT
Gates and Inverters SN74LVC1GU04DBVT
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 42AH2002 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments
42AH2002
Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments 42AH2002
LOGIC, SINGLE INVERTER GATE, 5SOT23; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

LOGIC, SINGLE INVERTER GATE, 5SOT23; Logic Family / Base Number:74LVC1G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1GU04DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1GU04DBVT
Logic - Gates and Inverters SN74LVC1GU04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1GU04DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1GU04DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1GU04DBVT
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1GU04DBVT 296-32313-2-ND 705-SN74LVC1GU04DBVT 1100521-SN74LVC1GU04DBVT SN74LVC1GU04DBVT 42AH2002 SN74LVC1GU04DBVT SN74LVC1GU04DBVT
Product Name SN74LVC1GU04 Single Inverter Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1GU04DBVT Gates and Inverters Logic, Single Inverter Gate, 5Sot23; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3.5 ns 5 ns 3.5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1192151-5413DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
3 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details