Texas Instruments SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCUT

Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs - SN74LVC1G99DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs
SN74LVC1G99DCUT
SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs SN74LVC1G99DCUT
Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-US8 -40 to 125

Buy Now Datasheet
CMOS Logic IC: 4-Input, 1-Output, 3-State, Schmitt Trigger, VSSOP Product overview: SN74LVC1G99DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCUT can be used for catalog matching and distributor lookup.

CMOS Logic IC: 4-Input, 1-Output, 3-State, Schmitt Trigger, VSSOP Product overview: SN74LVC1G99DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G99DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99DCUT - 1100518-SN74LVC1G99DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99DCUT
1100518-SN74LVC1G99DCUT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99DCUT 1100518-SN74LVC1G99DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100518-SN74LVC1G99D CUT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100518-SN74LVC1G99DCUT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC1G99DCUT - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO8

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-47826-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-47826-2-ND
Gates and Inverters - Multi-Function, Configurable 296-47826-2-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-47826-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-47826-6-ND
Gates and Inverters - Multi-Function, Configurable 296-47826-6-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-47826-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-47826-1-ND
Gates and Inverters - Multi-Function, Configurable 296-47826-1-ND
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G99DCUT
Logic Gates SN74LVC1G99DCUT
Logic Gates Ultra Configurable Multi Functn Gate

Logic Gates Ultra Configurable Multi Functn Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUT
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUT
IC CONFIG MULT-FUNC GATE 8VSSOP

IC CONFIG MULT-FUNC GATE 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUT
IC CONFIG MULT-FUNC GATE 8VSSOP

IC CONFIG MULT-FUNC GATE 8VSSOP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G99DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G99DCUT
Gates and Inverters - Multi-Function, Configurable SN74LVC1G99DCUT
Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G99DCUT 770-SN74LVC1G99DCUT 1100518-SN74LVC1G99DCUT SN74LVC1G99DCUT 296-47826-2-ND SN74LVC1G99DCUT SN74LVC1G99DCUT SN74LVC1G99DCUT SN74LVC1G99DCUT
Product Name SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G99DCUT Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type 3-State Tri-State 3-State 3-State; Tri-State 3-State; Tri-State
Logic Family LVC CMOS
Propagation Delay 30.8 ns 8.6 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers