Ultra-Configurable Multi-Function Gate With 3-State Outputs 8-SM8 -40 to 125
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8
Configurable Multiple Function Configurable 1 Circuit 4 Input SM8
IC CONFIG MULTI-FUNC GATE SM8
IC CONFIG MULTI-FUNC GATE SM8
Logic Gates Ultra-Config Multi- Function Gate
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G99DCTRG4 | SN74LVC1G99DCTRG4-ND | SN74LVC1G99DCTRG4 | SN74LVC1G99DCTRG4 | SN74LVC1G99DCTRG4 | SN74LVC1G99DCTRG4 |
| Product Name | SN74LVC1G99 Ultra-Configurable Multi-Function Gate With 3-State Outputs | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Type | 3-State | 3-State | 3-State; Tri-State | 3-State; Tri-State | ||
| Logic Family | LVC | |||||
| Propagation Delay | 30.8 ns | |||||
| Operating Current | 0.0100 mA | 32 mA |