Texas Instruments SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DRLR

Description
Configurable Multiple-Function Gate 6-SOT -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G98 Configurable Multiple-Function Gate - SN74LVC1G98DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G98 Configurable Multiple-Function Gate
SN74LVC1G98DRLR
SN74LVC1G98 Configurable Multiple-Function Gate SN74LVC1G98DRLR
Configurable Multiple-Function Gate 6-SOT -40 to 125

Configurable Multiple-Function Gate 6-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DRLR - 1100510-SN74LVC1G98DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DRLR
1100510-SN74LVC1G98DRLR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DRLR 1100510-SN74LVC1G98DRLR
Manufacturer: Texas Instruments Win Source Part Number: 1100510-SN74LVC1G98D RLR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100510-SN74LVC1G98DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-553-6 Product overview: SN74LVC1G98DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DRLR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, Schmitt Trigger, SOT-553-6 Product overview: SN74LVC1G98DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G98DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18656-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18656-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18656-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18656-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18656-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18656-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18656-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18656-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18656-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DRLR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DRLR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DRLR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DRLR
IC CONFIG MULTI-FUNC GATE SOT563

IC CONFIG MULTI-FUNC GATE SOT563

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G98DRLR
Logic Gates SN74LVC1G98DRLR
Logic Gates Cnfgrble Mult Function Gate

Logic Gates Cnfgrble Mult Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G98DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G98DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G98DRLR
IC CONFIG MULTI-FUNC GATE SOT563

IC CONFIG MULTI-FUNC GATE SOT563

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G98DRLR 1100510-SN74LVC1G98DRLR 770-SN74LVC1G98DRLR 296-18656-2-ND SN74LVC1G98DRLR SN74LVC1G98DRLR SN74LVC1G98DRLR SN74LVC1G98DRLR
Product Name SN74LVC1G98 Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G98DRLR Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 16.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers