Configurable Multiple-Function Gate 6-DSBGA -40 to 85
CMOS Logic IC: Multi-Function Gate, 3-Input, Schmitt Trigger, 6.3ns, 5.5V Product overview: SN74LVC1G97YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97YZPR can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1100507-SN74LVC1G97Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC CONFIG MULT-FUNC GATE 6-DSBGA
IC CONFIG MULT-FUNC GATE 6-DSBGA
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Logic Gates CnfgrbleMultFnctnGt
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G97YZPR | 770-SN74LVC1G97YZPR | 296-16852-1-ND | 1100507-SN74LVC1G97YZPR | SN74LVC1G97YZPR | SN74LVC1G97YZPR | SN74LVC1G97YZPR | SN74LVC1G97YZPR |
| Product Name | SN74LVC1G97 Configurable Multiple-Function Gate | 5.5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97YZPR | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||||
| Propagation Delay | 14.4 ns | 6.3 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |