The SN74LVC1G97IDCKREP is a configurable multiple-function gate designed for 1.65-V to 5.5-V operation, offering selectable logic functions including MUX, AND, OR, NAND, NOR, inverter, and noninverter. It is packaged in a 6-pin SC70 (DCK) package and operates over a temperature range of -40°C to 85°C. The device supports partial-power-down mode with I_off circuitry, has an output drive of ±24 mA at 3.3 V, and features a maximum propagation delay of 6.3 ns at 3.3 V. Input voltages up to 5.5 V are accepted, and the product meets JESD 78, Class II latch-up performance and ESD protection requirements per JESD 22: 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. It is qualified per JEDEC standards for extended temperature operation.
Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85
Configurable Multi-Function Gate, 3-Input, Schmitt Trigger, 5.5V, SC-70 Product overview: SN74LVC1G97IDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97IDCKR
Win Source Part Number: 1095174-SN74LVC1G97I
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NL7SZ97DFT2G; NL7SZ57DFT2G; NL7SZ58DFT2G;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22352-1-ND,-V62
Base Product Number: 74LVC1G97
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC CONFIG MULTI-FUNC GATE SC70-6
IC CONFIG MULTI-FUNC GATE SC70-6
IC CONFIG MULTI-FUNC GATE SC70-6
Logic Gates Mil Enhance Config Mult-Function Gate
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G97IDCKREP | 770-SN74LVC1G97IDCKREP | 1095174-SN74LVC1G97IDCKREP | 296-22352-2-ND | SN74LVC1G97IDCKREP | SN74LVC1G97IDCKREP | SN74LVC1G97IDCKREP | SN74LVC1G97IDCKREP | SN74LVC1G97IDCKREP |
| Product Name | SN74LVC1G97-EP Enhanced Product Configurable Multiple-Function Gate | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | ||||||||
| Propagation Delay | 14.4 ns | 6.3 ns | |||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |