Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DCKRG4

Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DCKRG4
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DCKRG4
Configurable Multiple-Function Gate 6-SC70 -40 to 125

Configurable Multiple-Function Gate 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
770-SN74LVC1G97DCKRG4
32mA 5.5V Logic IC 770-SN74LVC1G97DCKRG4
Configurable Logic Gate, 3-Input, Schmitt Trigger, 6.3ns, 32mA, 5.5V Product overview: SN74LVC1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKRG 4 can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, Schmitt Trigger, 6.3ns, 32mA, 5.5V Product overview: SN74LVC1G97DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-51607-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-51607-2-ND
Gates and Inverters - Multi-Function, Configurable 296-51607-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKRG4 - 795103-SN74LVC1G97DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKRG4
795103-SN74LVC1G97DCKRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKRG4 795103-SN74LVC1G97DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 795103-SN74LVC1G97DC KRG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Number of Circuits: 1 Mounting: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: SN74LVC1G97 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795103-SN74LVC1G97DCKRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: SN74LVC1G97
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKRG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKRG4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKRG4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKRG4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKRG4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DCKRG4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DCKRG4
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Sheung Wan, Hong Kong
Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Logic Gates CONFIGURABLE MULTI FUNCTN GATE

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DCKRG4 770-SN74LVC1G97DCKRG4 296-51607-2-ND 795103-SN74LVC1G97DCKRG4 SN74LVC1G97DCKRG4 SN74LVC1G97DCKRG4 SN74LVC1G97DCKRG4 SN74LVC1G97DCKRG4 SN74LVC1G97DCKRG4
Product Name SN74LVC1G97 Configurable Multiple-Function Gate 32mA 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DCKRG4 Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers