Texas Instruments SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVR

Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G97 Configurable Multiple-Function Gate - SN74LVC1G97DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G97 Configurable Multiple-Function Gate
SN74LVC1G97DBVR
SN74LVC1G97 Configurable Multiple-Function Gate SN74LVC1G97DBVR
Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Configurable Multiple-Function Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVR - 030336-SN74LVC1G97DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVR
030336-SN74LVC1G97DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVR 030336-SN74LVC1G97DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030336-SN74LVC1G97DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: SN74LVC1G97 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G97W6-7; 74LVC1G97GV; 74LVC1G97GV,125; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030336-SN74LVC1G97DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: SN74LVC1G97
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G97W6-7; 74LVC1G97GV; 74LVC1G97GV,125;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
770-SN74LVC1G97DBVR
5.5V SOT-23 Logic IC 770-SN74LVC1G97DBVR
Multi-Function Logic Gate, 3-Input, 1-Output, SOT-23, 5.5V Product overview: SN74LVC1G97DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVR can be used for catalog matching and distributor lookup.

Multi-Function Logic Gate, 3-Input, 1-Output, SOT-23, 5.5V Product overview: SN74LVC1G97DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G97DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15581-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15581-1-ND
Gates and Inverters - Multi-Function, Configurable 296-15581-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15581-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15581-2-ND
Gates and Inverters - Multi-Function, Configurable 296-15581-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15581-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15581-6-ND
Gates and Inverters - Multi-Function, Configurable 296-15581-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet
Multi-Fun Logic Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments - 17AH9335 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Fun Logic Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments
17AH9335
Multi-Fun Logic Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments 17AH9335
MULTI-FUN LOGIC GATE, -40 TO 85DEG C; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

MULTI-FUN LOGIC GATE, -40 TO 85DEG C; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Multi Function Gate, Smd, Sot-23-6, Reel; Logic Family / Base Number Texas Instruments - 74AH4901 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, Smd, Sot-23-6, Reel; Logic Family / Base Number Texas Instruments
74AH4901
Multi Function Gate, Smd, Sot-23-6, Reel; Logic Family / Base Number Texas Instruments 74AH4901
MULTI FUNCTION GATE, SMD, SOT-23-6, REEL; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; RoHS Compliant: Yes

MULTI FUNCTION GATE, SMD, SOT-23-6, REEL; Logic Family / Base Number:74LVC1G97; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G97DBVR
Logic ICs >> Gates SN74LVC1G97DBVR
1.65V~5.5V 1 ConfigurableMultiple Function SOT-23-6 Gates ROHS

1.65V~5.5V 1 ConfigurableMultipleFunction SOT-23-6 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G97DBVR
Logic Gates SN74LVC1G97DBVR
Logic Gates Cnfgrble Mult Function Gate

Logic Gates Cnfgrble Mult Function Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G97DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G97DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G97DBVR
IC CONFIG MULT-FUNC GATE SOT23-6

IC CONFIG MULT-FUNC GATE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G97DBVR 030336-SN74LVC1G97DBVR 770-SN74LVC1G97DBVR 296-15581-1-ND SN74LVC1G97DBVR 17AH9335 SN74LVC1G97DBVR SN74LVC1G97DBVR SN74LVC1G97DBVR SN74LVC1G97DBVR SN74LVC1G97DBVR
Product Name SN74LVC1G97 Configurable Multiple-Function Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G97DBVR 5.5V SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Multi-Fun Logic Gate, -40 To 85Deg C; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic ICs >> Gates Logic Gates Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers