Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86YZPR

Description
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86YZPR
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86YZPR
Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85

Single 2-Input Exclusive-OR Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86YZPR - 1100499-SN74LVC1G86YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86YZPR
1100499-SN74LVC1G86YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G86YZPR 1100499-SN74LVC1G86YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100499-SN74LVC1G86Y ZPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100499-SN74LVC1G86YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G86YZPR
5.5V Logic IC 705-SN74LVC1G86YZPR
1-Bit XOR Gate, 2-Input, CMOS, 1.65-5.5V, 4ns, Tape & Reel Product overview: SN74LVC1G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86YZPR can be used for catalog matching and distributor lookup.

1-Bit XOR Gate, 2-Input, CMOS, 1.65-5.5V, 4ns, Tape & Reel Product overview: SN74LVC1G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18792-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18792-1-ND
Gates and Inverters 296-18792-1-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-18792-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18792-2-ND
Gates and Inverters 296-18792-2-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-18792-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18792-6-ND
Gates and Inverters 296-18792-6-ND
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
 - SN74LVC1G86YZPR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS

XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G86YZPR
Logic Gates SN74LVC1G86YZPR
Logic Gates Sngl2InptExclusiveGt

Logic Gates Sngl2InptExclusiveGt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site
IC GATE XOR 1CH 2-INP 5DSBGA - 815-SN74LVC1G86YZPR - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 1CH 2-INP 5DSBGA
815-SN74LVC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA 815-SN74LVC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1G86YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86YZPR
Gates and Inverters SN74LVC1G86YZPR
XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

XOR (Exclusive OR) IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Logic - Gates and Inverters - SN74LVC1G86YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86YZPR
Logic - Gates and Inverters SN74LVC1G86YZPR
IC GATE XOR 1CH 2-INP 5DSBGA

IC GATE XOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86YZPR 1100499-SN74LVC1G86YZPR 705-SN74LVC1G86YZPR 296-18792-1-ND SN74LVC1G86YZPR SN74LVC1G86YZPR SN74LVC1G86YZPR 815-SN74LVC1G86YZPR SN74LVC1G86YZPR SN74LVC1G86YZPR
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G86YZPR 5.5V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE XOR 1CH 2-INP 5DSBGA Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR OR; XOR XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.8V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers