Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKRE4

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DCKRE4
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKRE4
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G86DCKRE4-ND
Gates and Inverters SN74LVC1G86DCKRE4-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257631-SN74LVC1G86DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257631-SN74LVC1G86DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257631-SN74LVC1G86DCKRE4
Win Source Part Number: 1257631-SN74LVC1G86D CKRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G86

Win Source Part Number: 1257631-SN74LVC1G86DCKRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G86

Buy Now Datasheet
Single 2-input, 1.65-V to 5.5-V XOR (exclusive OR) gate 5-SC70 -40 to 125 Product overview: SN74LVC1G86DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKRE 4 can be used for catalog matching and distributor lookup.

Single 2-input, 1.65-V to 5.5-V XOR (exclusive OR) gate 5-SC70 -40 to 125 Product overview: SN74LVC1G86DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G86DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DCKRE4
Gates and Inverters SN74LVC1G86DCKRE4
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DCKRE4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G86DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DCKRE4
Logic - Gates and Inverters SN74LVC1G86DCKRE4
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DCKRE4 SN74LVC1G86DCKRE4-ND 1257631-SN74LVC1G86DCKRE4 705-SN74LVC1G86DCKRE4 SN74LVC1G86DCKRE4 SN74LVC1G86DCKRE4 SN74LVC1G86DCKRE4
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) OR; XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers