Texas Instruments SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKR

Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G86 Single 2-Input Exclusive-OR Gate - SN74LVC1G86DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G86 Single 2-Input Exclusive-OR Gate
SN74LVC1G86DCKR
SN74LVC1G86 Single 2-Input Exclusive-OR Gate SN74LVC1G86DCKR
Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Single 2-Input Exclusive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKR - 030335-SN74LVC1G86DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKR
030335-SN74LVC1G86DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G86DCKR 030335-SN74LVC1G86DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030335-SN74LVC1G86DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G86 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LX1G86CTR; 74LVC1G86SE-7; TC7SZ86FU(BRA); TC7SZ86FU,LJ(CT; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia , Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030335-SN74LVC1G86DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G86
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LX1G86CTR; 74LVC1G86SE-7; TC7SZ86FU(BRA); TC7SZ86FU,LJ(CT;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia , Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G86DCKR
5.5V Logic IC 705-SN74LVC1G86DCKR
1-Element 2-IN XOR Gate, CMOS, 1.65-5.5V, SC-70, 4ns Product overview: SN74LVC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKR can be used for catalog matching and distributor lookup.

1-Element 2-IN XOR Gate, CMOS, 1.65-5.5V, SC-70, 4ns Product overview: SN74LVC1G86DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G86DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9854-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9854-6-ND
Gates and Inverters 296-9854-6-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-9854-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9854-2-ND
Gates and Inverters 296-9854-2-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-9854-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9854-1-ND
Gates and Inverters 296-9854-1-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G86DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G86DCKR
Gates and Inverters SN74LVC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G86DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G86DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G86DCKR
Logic Gates SN74LVC1G86DCKR
Logic Gates 2 Input

Logic Gates 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G86DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G86DCKR
Logic - Gates and Inverters SN74LVC1G86DCKR
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments - 29AH7612 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments
29AH7612
Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments 29AH7612
IC, EX-OR, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR, SINGLE 2-INPUT, SMD; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G86DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G86DCKR
Gates and Inverters SN74LVC1G86DCKR
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G86DCKR 030335-SN74LVC1G86DCKR 705-SN74LVC1G86DCKR 296-9854-6-ND SN74LVC1G86DCKR SN74LVC1G86DCKR SN74LVC1G86DCKR SN74LVC1G86DCKR 29AH7612 SN74LVC1G86DCKR
Product Name SN74LVC1G86 Single 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G86DCKR 5.5V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Ic, Ex-Or, Single 2-Input, Smd; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers