Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DCKT

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DCKT is a single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package measuring 2.00mm × 1.25mm, operating from 1.65V to 5.5V with a maximum propagation delay of 4.2ns at 3.3V and output drive of ±24mA at 3.3V. It supports partial-power-down mode with I_off circuitry, has latch-up performance exceeding 100mA per JESD78, Class II, and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DCKT is a single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package measuring 2.00mm × 1.25mm, operating from 1.65V to 5.5V with a maximum propagation delay of 4.2ns at 3.3V and output drive of ±24mA at 3.3V. It supports partial-power-down mode with I_off circuitry, has latch-up performance exceeding 100mA per JESD78, Class II, and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DCKT
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DCKT
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 125

Buy Now Datasheet
 - SN74LVC1G80DCKT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G80DCKT
1100492-SN74LVC1G80DCKT
Logic - Logic - Flip Flops - SN74LVC1G80DCKT 1100492-SN74LVC1G80DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1100492-SN74LVC1G80D CKT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100492-SN74LVC1G80DCKT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-41824-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41824-2-ND
Flip Flops 296-41824-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-41824-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41824-1-ND
Flip Flops 296-41824-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-41824-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-41824-6-ND
Flip Flops 296-41824-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DCKT
Logic - Flip Flops SN74LVC1G80DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Flip Flops - SN74LVC1G80DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DCKT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DCKT SN74LVC1G80DCKT 1100492-SN74LVC1G80DCKT 296-41824-2-ND SN74LVC1G80DCKT SN74LVC1G80DCKT SN74LVC1G80DCKT
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC1G80DCKT Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers