Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVRG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DBVRG4
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVRG4
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 125

Buy Now Datasheet
Flip Flops - 296-49915-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-49915-1-ND
Flip Flops 296-49915-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-49915-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-49915-2-ND
Flip Flops 296-49915-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80DBVRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DBVRG4
Logic - Flip Flops SN74LVC1G80DBVRG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DBVRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DBVRG4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Flip Flops - SN74LVC1G80DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DBVRG4 296-49915-1-ND SN74LVC1G80DBVRG4 SN74LVC1G80DBVRG4 SN74LVC1G80DBVRG4
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns
fMAX 150 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F74LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details