Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVRE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DBVRE4
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVRE4
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC1G80DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258388-SN74LVC1G80DBVRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258388-SN74LVC1G80DBVRE4
Win Source Part Number: 1258388-SN74LVC1G80D BVRE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G80

Win Source Part Number: 1258388-SN74LVC1G80DBVRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G80

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DBVRE4
Logic - Flip Flops SN74LVC1G80DBVRE4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Flip Flops - SN74LVC1G80DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DBVRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DBVRE4
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DBVRE4 SN74LVC1G80DBVRE4-ND 1258388-SN74LVC1G80DBVRE4 SN74LVC1G80DBVRE4 SN74LVC1G80DBVRE4 SN74LVC1G80DBVRE4
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers
Flip Flops - 54F175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers