Texas Instruments High-Performance Analog Flip Flops SN74LVC1G79QDCKTQ1

Description
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5
Request a Quote Datasheet
Description
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC1G79QDCKTQ1 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - 296-51602-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-51602-2-ND
Flip Flops 296-51602-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-51602-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-51602-1-ND
Flip Flops 296-51602-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79QDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79QDCKTQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79QDCKTQ1
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Flip Flops - SN74LVC1G79QDCKTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Logic - Flip Flops - SN74LVC1G79QDCKTQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79QDCKTQ1
Logic - Flip Flops SN74LVC1G79QDCKTQ1
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79QDCKTQ1 296-51602-2-ND SN74LVC1G79QDCKTQ1 SN74LVC1G79QDCKTQ1 SN74LVC1G79QDCKTQ1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOT-SC70-5 TSSOP; 5-TSSOP, SC-70-5, SOT-353 TSSOP; 5-TSSOP, SC-70-5, SOT-353; SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers