Texas Instruments SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DRLR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G79DRLR is a single positive-edge-triggered D-type flip-flop designed for 1.65V to 5.5V operation, available in the SOT-5X3 (DRL) package measuring 1.60mm × 1.60mm. It supports 5V input tolerance, has a maximum propagation delay of 6ns at 3.3V and 50pF load, provides ±24mA output drive at 3.3V, and operates over a temperature range of -40°C to 125°C. The device features I_off support for partial-power-down mode and complies with JESD78 Class II latch-up performance. The I_off circuitry prevents current backflow when powered down.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G79DRLR is a single positive-edge-triggered D-type flip-flop designed for 1.65V to 5.5V operation, available in the SOT-5X3 (DRL) package measuring 1.60mm × 1.60mm. It supports 5V input tolerance, has a maximum propagation delay of 6ns at 3.3V and 50pF load, provides ±24mA output drive at 3.3V, and operates over a temperature range of -40°C to 125°C. The device features I_off support for partial-power-down mode and complies with JESD78 Class II latch-up performance. The I_off circuitry prevents current backflow when powered down.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G79DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G79DRLR
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DRLR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT -40 to 125

Buy Now Datasheet
 - SN74LVC1G79DRLR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - 296-18019-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18019-6-ND
Flip Flops 296-18019-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Buy Now Datasheet
Flip Flops - 296-18019-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18019-1-ND
Flip Flops 296-18019-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Buy Now Datasheet
Flip Flops - 296-18019-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18019-2-ND
Flip Flops 296-18019-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G79DRLR
896753-SN74LVC1G79DRLR
Logic - Logic - Flip Flops - SN74LVC1G79DRLR 896753-SN74LVC1G79DRLR
Manufacturer: Texas Instruments Win Source Part Number: 896753-SN74LVC1G79DR LR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge SOT-553 Package: SOT-553 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G79 Categories: Integrated Circuits (ICs) Case / Package: SOT-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-18019-1, 296-18019-1-NDR, -SN74LVC1G79DRLR-NDR , 296-18019-2-NDR, -296-18019-1, -296-18019-1-ND, 296-18019-6, SN74LVC1G79DRLRG4, -SN74LVC1G79DRLRG4, SN74LVC1G79DRLRG4-ND , 296-18019-2, -SN74LVC1G79DRLRG4-N DR

Manufacturer: Texas Instruments
Win Source Part Number: 896753-SN74LVC1G79DRLR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge SOT-553
Package: SOT-553
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G79
Categories: Integrated Circuits (ICs)
Case / Package: SOT-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-18019-1, 296-18019-1-NDR, -SN74LVC1G79DRLR-NDR, 296-18019-2-NDR, -296-18019-1, -296-18019-1-ND, 296-18019-6, SN74LVC1G79DRLRG4, -SN74LVC1G79DRLRG4, SN74LVC1G79DRLRG4-ND, 296-18019-2, -SN74LVC1G79DRLRG4-NDR

Buy Now Datasheet
Flip Flops - SN74LVC1G79DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-553

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79DRLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79DRLR
IC FF D-TYPE SNGL 1BIT 5SOT

IC FF D-TYPE SNGL 1BIT 5SOT

Supplier's Site
Logic - Flip Flops - SN74LVC1G79DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79DRLR
Logic - Flip Flops SN74LVC1G79DRLR
IC FF D-TYPE SNGL 1BIT 5SOT

IC FF D-TYPE SNGL 1BIT 5SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79DRLR SN74LVC1G79DRLR 296-18019-6-ND 896753-SN74LVC1G79DRLR SN74LVC1G79DRLR SN74LVC1G79DRLR SN74LVC1G79DRLR
Product Name SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74LVC1G79DRLR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 12 ns 4.5 ns
fMAX 150 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F112PC - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
2 suppliers
Flip Flops - 54174FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers