The SN74LVC1G79DBVT is a single positive-edge-trigge
Single Positive-Edge-Trigge
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1100483-SN74LVC1G79D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LOGIC, SNGL POS-EDG-TRG D F-F, 5SOT23; Logic Family / Base Number:74LVC1G79; Flip-Flop Type:D; Propagation Delay:3.8ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge; ICRoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT SOT23-5
IC FF D-TYPE SNGL 1BIT SOT23-5
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G79DBVT | 296-32306-6-ND | SN74LVC1G79DBVT | 1100483-SN74LVC1G79DBVT | 52AH4421 | SN74LVC1G79DBVT | SN74LVC1G79DBVT | SN74LVC1G79DBVT |
| Product Name | SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Logic - Logic - Flip Flops - SN74LVC1G79DBVT | Logic, Sngl Pos-Edg-Trg D F-F, 5Sot23; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||||
| Propagation Delay | 12 ns | 4.5 ns | 4.5 ns | 3.8 ns | ||||
| fMAX | 150 MHz | 160 MHz | 160 MHz | 160 MHz |