Single positive-edge-trigge
Single Positive-Edge-Trigge
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8UQFN
FLIP FLOP, D TYPE, POS EDGE, 8UQFN; Logic Family / Base Number:74LVC1G74; Flip-Flop Type:D; Propagation Delay:4.4ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:UQFN; No. of Pins:8Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT 8UQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G74RSER | 296-35610-6-ND | SN74LVC1G74RSER | 26AJ9521 | SN74LVC1G74RSER | SN74LVC1G74RSER |
| Product Name | SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset | Flip Flops | Logic - Flip Flops | Flip Flop, D Type, Pos Edge, 8Uqfn; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 13.4 ns | 4.4 ns | 4.4 ns | |||
| fMAX | 150 MHz | 200 MHz | 200 MHz |