Single Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
IC FF D-TYPE SNGL 1BIT 8VSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE SNGL 1BIT 8VSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G74DCURG4 | SN74LVC1G74DCURG4-ND | SN74LVC1G74DCURG4 | SN74LVC1G74DCURG4 | SN74LVC1G74DCURG4 |
| Product Name | SN74LVC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop With Clear and Preset | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 13.4 ns | 6.4 ns | |||
| fMAX | 150 MHz | 200 MHz |