Texas Instruments SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DSFR

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G58DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G58DSFR
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DSFR
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258206-SN74LVC1G58DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258206-SN74LVC1G58DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258206-SN74LVC1G58DSFR
Win Source Part Number: 1258206-SN74LVC1G58D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29846-1,2156-SN 74LVC1G58DSFR,296-29 846-2,-SN74LVC1G58DS FRR,-296-29846-1,296 -29846-1,296-29846-6 ,TEXTISSN74LVC1G58DS FR Base Product Number: 74LVC1G58

Win Source Part Number: 1258206-SN74LVC1G58DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29846-1,2156-SN74LVC1G58DSFR,296-29846-2,-SN74LVC1G58DSFRR,-296-29846-1,296-29846-1,296-29846-6,TEXTISSN74LVC1G58DSFR
Base Product Number: 74LVC1G58

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G58DSFR
5.5V Logic IC 770-SN74LVC1G58DSFR
CMOS Multi-Function Gate, 3-Input, 1-Output, Schmitt Trigger, SON, 5.5V Product overview: SN74LVC1G58DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DSFR can be used for catalog matching and distributor lookup.

CMOS Multi-Function Gate, 3-Input, 1-Output, Schmitt Trigger, SON, 5.5V Product overview: SN74LVC1G58DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29846-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29846-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29846-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29846-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29846-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29846-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29846-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29846-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29846-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DSFR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DSFR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G58DSFR
Logic Gates SN74LVC1G58DSFR
Logic Gates Config Mult-Function Gate

Logic Gates Config Mult-Function Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DSFR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DSFR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G58DSFR 1258206-SN74LVC1G58DSFR 770-SN74LVC1G58DSFR 296-29846-2-ND SN74LVC1G58DSFR SN74LVC1G58DSFR SN74LVC1G58DSFR SN74LVC1G58DSFR
Product Name SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 5.5V Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFP
View Details
2 suppliers
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details