Texas Instruments SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DRY2

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G58DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G58DRY2
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DRY2
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G58DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G58DRY2TR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G58DRY2TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G58DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G58DRY2DKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G58DRY2DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G58DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G58DRY2CT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G58DRY2CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SON Product overview: SN74LVC1G58DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DRY2 can be used for catalog matching and distributor lookup.

3-Input Configurable Logic Gate, Schmitt Trigger, CMOS, SON Product overview: SN74LVC1G58DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRY2 - 1255562-SN74LVC1G58DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRY2
1255562-SN74LVC1G58DRY2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRY2 1255562-SN74LVC1G58DRY2
Manufacturer: Texas Instruments Win Source Part Number: 1255562-SN74LVC1G58D RY2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-UFDFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G58 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255562-SN74LVC1G58DRY2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G58
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G58DRY2
Logic Gates SN74LVC1G58DRY2
Logic Gates CONFIGURABLE MULTI FUNCTION GATE

Logic Gates CONFIGURABLE MULTI FUNCTION GATE

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRY2
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRY2
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRY2
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRY2
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRY2
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G58DRY2 296-SN74LVC1G58DRY2TR-ND 770-SN74LVC1G58DRY2 1255562-SN74LVC1G58DRY2 SN74LVC1G58DRY2 SN74LVC1G58DRY2 SN74LVC1G58DRY2 SN74LVC1G58DRY2
Product Name SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRY2 Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers