CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125
Configurable Logic Gate, Schmitt Trigger Input, 3-Input, 1-Output, 5.5V, SC70 Product overview: SN74LVC1G58DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DCKRG
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC MULTI-FUNC GATE CONFIG SC70-6
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
IC MULTI-FUNC GATE CONFIG SC70-6
Logic Gates CONFIGURABLE MULTI FUNCTN GATE
IC MULTI-FUNC GATE CONFIG SC70-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G58DCKRG4 | 770-SN74LVC1G58DCKRG4 | 296-51600-2-ND | SN74LVC1G58DCKRG4 | SN74LVC1G58DCKRG4 | SN74LVC1G58DCKRG4 | SN74LVC1G58DCKRG4 | SN74LVC1G58DCKRG4 |
| Product Name | SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE | 5.5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||||
| Propagation Delay | 14.4 ns | 6.3 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |