Texas Instruments SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DRYR

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G57DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G57DRYR
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DRYR
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G57DRYR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29872-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29872-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29872-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29872-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29872-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29872-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29872-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29872-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29872-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DRYR - 1255559-SN74LVC1G57DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DRYR
1255559-SN74LVC1G57DRYR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DRYR 1255559-SN74LVC1G57DRYR
Manufacturer: Texas Instruments Win Source Part Number: 1255559-SN74LVC1G57D RYR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-UFDFN Number of Circuits: 1 Mounting: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: SN74LVC1G57 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (1.45x1) Alternative Parts (Cross-Reference): 74LVC1G57FZ4-7; SN74LVC1G57DBVRE4; SN74LVC1G57YEPR; Introduction Date: February 01, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255559-SN74LVC1G57DRYR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-UFDFN
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: SN74LVC1G57
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (1.45x1)
Alternative Parts (Cross-Reference): 74LVC1G57FZ4-7; SN74LVC1G57DBVRE4; SN74LVC1G57YEPR;
Introduction Date: February 01, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G57DRYR
5.5V Logic IC 770-SN74LVC1G57DRYR
Configurable Logic Gate, 3-Input, 1-Output, CMOS, SON, 5.5V Product overview: SN74LVC1G57DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DRYR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, 1-Output, CMOS, SON, 5.5V Product overview: SN74LVC1G57DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRYR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G57DRYR
Logic Gates SN74LVC1G57DRYR
Logic Gates Config Mult-Function Gate

Logic Gates Config Mult-Function Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRYR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRYR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRYR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G57DRYR SN74LVC1G57DRYR 296-29872-2-ND 1255559-SN74LVC1G57DRYR 770-SN74LVC1G57DRYR SN74LVC1G57DRYR SN74LVC1G57DRYR SN74LVC1G57DRYR SN74LVC1G57DRYR SN74LVC1G57DRYR
Product Name SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DRYR 5.5V Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers