Texas Instruments SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DRY2

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G57DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G57DRY2
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DRY2
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

Buy Now Datasheet
 - SN74LVC1G57DRY2 - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G57DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G57DRY2DKR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G57DRY2DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G57DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G57DRY2CT-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G57DRY2CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-SN74LVC1G57DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-SN74LVC1G57DRY2TR-ND
Gates and Inverters - Multi-Function, Configurable 296-SN74LVC1G57DRY2TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G57DRY2
5.5V Logic IC 770-SN74LVC1G57DRY2
3-Input Configurable Logic Gate, Schmitt Trigger, 5.5V, SON Product overview: SN74LVC1G57DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DRY2 can be used for catalog matching and distributor lookup.

3-Input Configurable Logic Gate, Schmitt Trigger, 5.5V, SON Product overview: SN74LVC1G57DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258219-SN74LVC1G57DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258219-SN74LVC1G57DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258219-SN74LVC1G57DRY2
Win Source Part Number: 1258219-SN74LVC1G57D RY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35756-1,296-3575 6-2,296-SN74LVC1G57D RY2CT,296-SN74LVC1G5 7DRY2TR,296-35756-6, 296-35756-6,TEXTISSN 74LVC1G57DRY2,2156-S N74LVC1G57DRY2,296-3 5756-2,296-SN74LVC1G 57DRY2DKR,296-35756- 1 Base Product Number: 74LVC1G57

Win Source Part Number: 1258219-SN74LVC1G57DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35756-1,296-35756-2,296-SN74LVC1G57DRY2CT,296-SN74LVC1G57DRY2TR,296-35756-6,296-35756-6,TEXTISSN74LVC1G57DRY2,2156-SN74LVC1G57DRY2,296-35756-2,296-SN74LVC1G57DRY2DKR,296-35756-1
Base Product Number: 74LVC1G57

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRY2 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRY2
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRY2
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G57DRY2
Logic Gates SN74LVC1G57DRY2
Logic Gates CONFIGURABLE MULTI FUNCTION GATE

Logic Gates CONFIGURABLE MULTI FUNCTION GATE

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRY2
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRY2
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRY2
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DRY2
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DRY2
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G57DRY2 SN74LVC1G57DRY2 296-SN74LVC1G57DRY2DKR-ND 770-SN74LVC1G57DRY2 1258219-SN74LVC1G57DRY2 SN74LVC1G57DRY2 SN74LVC1G57DRY2 SN74LVC1G57DRY2 SN74LVC1G57DRY2 SN74LVC1G57DRY2
Product Name SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE Gates and Inverters - Multi-Function, Configurable 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details