Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DCKR

Description
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DCKR
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DCKR
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125

Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-17907-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17907-1-ND
Gates and Inverters 296-17907-1-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-17907-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17907-2-ND
Gates and Inverters 296-17907-2-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-17907-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17907-6-ND
Gates and Inverters 296-17907-6-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Singapore, Singapore
32mA Logic IC
705-SN74LVC1G38DCKR
32mA Logic IC 705-SN74LVC1G38DCKR
1G38 SC NAND Gate, 2-Input, Open-Drain, CMOS, 3.9ns, 32mA Product overview: SN74LVC1G38DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DCKR can be used for catalog matching and distributor lookup.

1G38 SC NAND Gate, 2-Input, Open-Drain, CMOS, 3.9ns, 32mA Product overview: SN74LVC1G38DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G38DCKR - 1100461-SN74LVC1G38DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G38DCKR
1100461-SN74LVC1G38DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G38DCKR 1100461-SN74LVC1G38DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1100461-SN74LVC1G38D CKR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100461-SN74LVC1G38DCKR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Nand Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments - 26AJ9515 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments
26AJ9515
Logic, Nand Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments 26AJ9515
LOGIC, NAND GATE, SINGLE, SC-70-5; Logic Family / Base Number:74LVC1G38; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, SINGLE, SC-70-5; Logic Family / Base Number:74LVC1G38; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DCKR
Logic Gates SN74LVC1G38DCKR
Logic Gates Single 2-Input NAND Gate

Logic Gates Single 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC1G38DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DCKR
Gates and Inverters SN74LVC1G38DCKR
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now
Gates and Inverters - SN74LVC1G38DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G38DCKR
Gates and Inverters SN74LVC1G38DCKR
IC GATE NAND OD 1CH 2-INP SC70-5

IC GATE NAND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DCKR
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G38DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DCKR
Logic - Gates and Inverters SN74LVC1G38DCKR
IC GATE NAND OD 1CH 2-INP SC70-5

IC GATE NAND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DCKR 296-17907-1-ND 705-SN74LVC1G38DCKR 1100461-SN74LVC1G38DCKR 26AJ9515 SN74LVC1G38DCKR SN74LVC1G38DCKR SN74LVC1G38DCKR SN74LVC1G38DCKR SN74LVC1G38DCKR
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output Gates and Inverters 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G38DCKR Logic, Nand Gate, Single, Sc-70-5; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers