Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVT

Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DBVT
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVT
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVT - 1100460-SN74LVC1G38DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVT
1100460-SN74LVC1G38DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVT 1100460-SN74LVC1G38DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100460-SN74LVC1G38D BVT Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100460-SN74LVC1G38DBVT
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA SOT-23 Logic IC
705-SN74LVC1G38DBVT
5.5V 32mA SOT-23 Logic IC 705-SN74LVC1G38DBVT
1G38 NAND Gate, 1.65-5.5V, 32mA, 3.9ns, SOT-23-5 Product overview: SN74LVC1G38DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVT can be used for catalog matching and distributor lookup.

1G38 NAND Gate, 1.65-5.5V, 32mA, 3.9ns, SOT-23-5 Product overview: SN74LVC1G38DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G38DBVT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC1G38DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G38DBVTCT-ND
Gates and Inverters 296-SN74LVC1G38DBVTCT-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G38DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G38DBVTDKR-ND
Gates and Inverters 296-SN74LVC1G38DBVTDKR-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G38DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G38DBVTTR-ND
Gates and Inverters 296-SN74LVC1G38DBVTTR-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G38DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DBVT
Logic - Gates and Inverters SN74LVC1G38DBVT
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G38DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DBVT
Gates and Inverters SN74LVC1G38DBVT
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DBVT
Logic Gates SN74LVC1G38DBVT
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DBVT 1100460-SN74LVC1G38DBVT 705-SN74LVC1G38DBVT SN74LVC1G38DBVT 296-SN74LVC1G38DBVTCT-ND SN74LVC1G38DBVT SN74LVC1G38DBVT SN74LVC1G38DBVT SN74LVC1G38DBVT
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output Logic - Logic - Gates and Inverters - SN74LVC1G38DBVT 5.5V 32mA SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details