Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVRE4

Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DBVRE4
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVRE4
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVRE4 - 1255556-SN74LVC1G38DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVRE4
1255556-SN74LVC1G38DBVRE4
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVRE4 1255556-SN74LVC1G38DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255556-SN74LVC1G38D BVRE4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC1G38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): TC7SZ38F(F); 74LVC1G38GV; TC7SZ38F; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255556-SN74LVC1G38DBVRE4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Open Drain
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC1G38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): TC7SZ38F(F); 74LVC1G38GV; TC7SZ38F;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74LVC1G38DBVRE4
SOT-23 Logic IC 705-SN74LVC1G38DBVRE4
Single 2-Input NAND Gate with Open-Drain Output 5-SOT-23 -40 to 125 Product overview: SN74LVC1G38DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVRE 4 can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate with Open-Drain Output 5-SOT-23 -40 to 125 Product overview: SN74LVC1G38DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G38DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G38DBVRE4-ND
Gates and Inverters SN74LVC1G38DBVRE4-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G38DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DBVRE4
Gates and Inverters SN74LVC1G38DBVRE4
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G38DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DBVRE4
Logic - Gates and Inverters SN74LVC1G38DBVRE4
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DBVRE4
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SOT-23-5 - 815-SN74LVC1G38DBVRE4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 2-INP SOT-23-5
815-SN74LVC1G38DBVRE4
IC GATE NAND 1CH 2-INP SOT-23-5 815-SN74LVC1G38DBVRE4
IC GATE NAND 1CH 2-INP SOT-23-5

IC GATE NAND 1CH 2-INP SOT-23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DBVRE4 1255556-SN74LVC1G38DBVRE4 705-SN74LVC1G38DBVRE4 SN74LVC1G38DBVRE4-ND SN74LVC1G38DBVRE4 SN74LVC1G38DBVRE4 SN74LVC1G38DBVRE4 SN74LVC1G38DBVRE4 815-SN74LVC1G38DBVRE4
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output Logic - Logic - Gates and Inverters - SN74LVC1G38DBVRE4 SOT-23 Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates IC GATE NAND 1CH 2-INP SOT-23-5
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) -3.3V; 3V; 3.3V
Logic Family LVC CMOS; CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers