Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVR

Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DBVR
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DBVR
Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Open Drain Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVR - 1100458-SN74LVC1G38DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVR
1100458-SN74LVC1G38DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G38DBVR 1100458-SN74LVC1G38DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100458-SN74LVC1G38D BVR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100458-SN74LVC1G38DBVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32mA SOT-23 Logic IC
705-SN74LVC1G38DBVR
32mA SOT-23 Logic IC 705-SN74LVC1G38DBVR
1G38 NAND Gate, 2-Input, Open-Drain, SOT-23, CMOS, 32mA Product overview: SN74LVC1G38DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVR can be used for catalog matching and distributor lookup.

1G38 NAND Gate, 2-Input, Open-Drain, SOT-23, CMOS, 32mA Product overview: SN74LVC1G38DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-17846-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17846-1-ND
Gates and Inverters 296-17846-1-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-17846-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17846-2-ND
Gates and Inverters 296-17846-2-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-17846-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17846-6-ND
Gates and Inverters 296-17846-6-ND
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet
 - SN74LVC1G38DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G38DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DBVR
Logic - Gates and Inverters SN74LVC1G38DBVR
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G38DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G38DBVR
Gates and Inverters SN74LVC1G38DBVR
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DBVR
Logic Gates SN74LVC1G38DBVR
Logic Gates Sngl 2 Inpt NAND Gate

Logic Gates Sngl 2 Inpt NAND Gate

Buy Now Datasheet
Logic, Nand Gate, Single, Sot-23-5; Logic Family / Base Number Texas Instruments - 26AJ9514 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nand Gate, Single, Sot-23-5; Logic Family / Base Number Texas Instruments
26AJ9514
Logic, Nand Gate, Single, Sot-23-5; Logic Family / Base Number Texas Instruments 26AJ9514
LOGIC, NAND GATE, SINGLE, SOT-23-5; Logic Family / Base Number:74LVC1G38; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, NAND GATE, SINGLE, SOT-23-5; Logic Family / Base Number:74LVC1G38; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G38DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DBVR
Gates and Inverters SN74LVC1G38DBVR
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DBVR 1100458-SN74LVC1G38DBVR 705-SN74LVC1G38DBVR 296-17846-1-ND SN74LVC1G38DBVR SN74LVC1G38DBVR SN74LVC1G38DBVR SN74LVC1G38DBVR 26AJ9514 SN74LVC1G38DBVR SN74LVC1G38DBVR
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output Logic - Logic - Gates and Inverters - SN74LVC1G38DBVR 32mA SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Logic, Nand Gate, Single, Sot-23-5; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NOT; NAND NAND; NAND Gate NAND; NAND NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54S51J - 162980-54S51J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers